Belden Inc. MIMO LTE, TNCm, 3m cable Antenna-Railway-2L

Description
Railway Antenna with MIMO LTE + EN50155 + 3m Cable. Omnidirectional multiband antenna for signal enhancement in 4G, 3G, 2G antenna.
Datasheet
Description
Railway Antenna with MIMO LTE + EN50155 + 3m Cable. Omnidirectional multiband antenna for signal enhancement in 4G, 3G, 2G antenna.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIMO LTE, TNCm, 3m cable - Antenna-Railway-2L - Belden Inc.
St. Louis, MO, United States
MIMO LTE, TNCm, 3m cable
Antenna-Railway-2L
MIMO LTE, TNCm, 3m cable Antenna-Railway-2L
Railway Antenna with MIMO LTE + EN50155 + 3m Cable. Omnidirectional multiband antenna for signal enhancement in 4G, 3G, 2G antenna.

Railway Antenna with MIMO LTE + EN50155 + 3m Cable. Omnidirectional multiband antenna for signal enhancement in 4G, 3G, 2G antenna.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number Antenna-Railway-2L
Product Name MIMO LTE, TNCm, 3m cable
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details