4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.
SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 100FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes
MULTI-PAIR 4COND 24AWG CHRM 100'
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Serial Cables | Cable Assemblies | Cable Assemblies |
| Product Number | BEL1389-100-ND | 70004889 | 02F4862 | 9502 060100 |
| Product Name | Multiple Conductor Cables | PAIRED CABLE, 2 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER | Shielded Cable Multipair, 2Pair, 24Awg, 100Ft, 300V, Chrome; Cable Shielding Belden | Multiple Conductor Cables |
| Product Category | Cable | Cable | ||
| Cable Jacket | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | |||
| Cable Shielding | Foil |