Belden Inc. Cables, Wires - Multiple Conductor Cables 9451 N3UU1000

Description
Win Source Part Number: 1103551-9451 N3UU1000 Category: Cables, Wires>Multiple Conductor Cables Series: * Package: Spool Standard Package: 1 Alternative Parts (Cross-Reference): 1-2273043-1; 2273046-1; 1-2273097-1; 2466C SL005; 2403C SL005; 1296C SL0059451-N3U-U1000; 9451-N3UU1000; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL10209 Base Product Number: 9451
Request a Quote Datasheet
Description
Win Source Part Number: 1103551-9451 N3UU1000 Category: Cables, Wires>Multiple Conductor Cables Series: * Package: Spool Standard Package: 1 Alternative Parts (Cross-Reference): 1-2273043-1; 2273046-1; 1-2273097-1; 2466C SL005; 2403C SL005; 1296C SL0059451-N3U-U1000; 9451-N3UU1000; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL10209 Base Product Number: 9451
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1103551-9451 N3UU1000
Cables, Wires - Multiple Conductor Cables 1103551-9451 N3UU1000
Win Source Part Number: 1103551-9451 N3UU1000 Category: Cables, Wires>Multiple Conductor Cables Series: * Package: Spool Standard Package: 1 Alternative Parts (Cross-Reference): 1-2273043-1; 2273046-1; 1-2273097-1; 2466C SL005; 2403C SL005; 1296C SL0059451-N3U-U1000; 9451-N3UU1000; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL10209 Base Product Number: 9451

Win Source Part Number: 1103551-9451 N3UU1000
Category: Cables, Wires>Multiple Conductor Cables
Series: *
Package: Spool
Standard Package: 1
Alternative Parts (Cross-Reference): 1-2273043-1; 2273046-1; 1-2273097-1; 2466C SL005; 2403C SL005; 1296C SL0059451-N3U-U1000; 9451-N3UU1000;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL10209
Base Product Number: 9451

Buy Now
Multiple Conductor Cables - BEL10209-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10209-ND
Multiple Conductor Cables BEL10209-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V, Green Mil; Cable Shielding Belden - 87K1888 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V, Green Mil; Cable Shielding Belden
87K1888
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V, Green Mil; Cable Shielding Belden 87K1888
SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 1000FT, 300V, GREEN MIL; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Green RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 1000FT, 300V, GREEN MIL; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Audio Cables Cable Assemblies
Product Number 1103551-9451 N3UU1000 BEL10209-ND 87K1888
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V, Green Mil; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534093 - RS Components, Ltd.
Specs
Rated Temperature -10 to 80 C (14 to 176 F)
View Details