HOOK UP WIRE, 1000FT, 20AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
HOOK-UP STRND 20AWG BLU 1000'
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 03F1879 | 9919 0131000 |
| Product Name | Hook Up Wire, 1000Ft, 20Awg Copper, Blue; Jacket Material Belden | Single Conductor Cables (Hook-Up Wire) |
| Standards / Certifications | RoHS |