Belden Inc. Single Conductor Cables (Hook - UpWire) - 9918 002100 9918 002100

Description
Manufacturer: Belden Inc. Win Source Part Number: 1050412-9918 002100 Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Ratings: UL Style 1007/1569 Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.079" (2.01mm) Jacket Color: Red Jacket (Insulation) Thickness: 0.017" (0.43mm) Categories: Cables, Wires Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Signal Processing, Consumer Electronics, Lighting, Motor Drive & Control, HVAC, Industrial, Automotive, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: Belden Inc. Win Source Part Number: 1050412-9918 002100 Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Ratings: UL Style 1007/1569 Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.079" (2.01mm) Jacket Color: Red Jacket (Insulation) Thickness: 0.017" (0.43mm) Categories: Cables, Wires Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Signal Processing, Consumer Electronics, Lighting, Motor Drive & Control, HVAC, Industrial, Automotive, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 9918 002100
1050412-9918 002100
Single Conductor Cables (Hook - UpWire) - 9918 002100 1050412-9918 002100
Manufacturer: Belden Inc. Win Source Part Number: 1050412-9918 002100 Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Ratings: UL Style 1007/1569 Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.079" (2.01mm) Jacket Color: Red Jacket (Insulation) Thickness: 0.017" (0.43mm) Categories: Cables, Wires Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Signal Processing, Consumer Electronics, Lighting, Motor Drive & Control, HVAC, Industrial, Automotive, Automation & Process Control

Manufacturer: Belden Inc.
Win Source Part Number: 1050412-9918 002100
Wire Gauge: 18 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 300V
Ratings: UL Style 1007/1569
Conductor Strand: 16/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.079" (2.01mm)
Jacket Color: Red
Jacket (Insulation) Thickness: 0.017" (0.43mm)
Categories: Cables, Wires
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Signal Processing, Consumer Electronics, Lighting, Motor Drive & Control, HVAC, Industrial, Automotive, Automation & Process Control

Buy Now Datasheet
Hook Up Wire, 100Ft, 18Awg, Copper, Red, 300V; Jacket Material Belden - 87K2842 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg, Copper, Red, 300V; Jacket Material Belden
87K2842
Hook Up Wire, 100Ft, 18Awg, Copper, Red, 300V; Jacket Material Belden 87K2842
HOOK UP WIRE, 100FT, 18AWG, COPPER, RED, 300V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG, COPPER, RED, 300V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1050412-9918 002100 87K2842
Product Name Single Conductor Cables (Hook - UpWire) - 9918 002100 Hook Up Wire, 100Ft, 18Awg, Copper, Red, 300V; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers