Belden Inc. Multiple Conductor Cables 9418 0601000

Description
4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5714-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5714-1000-ND
Multiple Conductor Cables BEL5714-1000-ND
4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
963801-9418 0601000
Cables, Wires - Multiple Conductor Cables 963801-9418 0601000
Win Source Part Number: 963801-9418 0601000 Category: Cables, Wires>Multiple Conductor Cables Series: Classics Features: Drain Wire Package: Spool Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Voltage: 300 V Number of Conductors: 4 Standard Package: 1 Ratings: UL Style 2464 Shield Material: Aluminum Conductor Strand: 19/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.245" (6.22mm) Shield Type: Foil Jacket Color: Chrome Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0350" (0.889mm) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): 2424C SL005; 3243 SL005; 2244C SL005; 9418 060U500; 9418 060500; 8489 060U5009418-060-1000 ; 9418-060/1000; 9418-0601000; 94180601000; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL5714-1000 Base Product Number: 9418

Win Source Part Number: 963801-9418 0601000
Category: Cables, Wires>Multiple Conductor Cables
Series: Classics
Features: Drain Wire
Package: Spool
Wire Gauge: 18 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Usage: Audio, Control, Instrumentation
Voltage: 300 V
Number of Conductors: 4
Standard Package: 1
Ratings: UL Style 2464
Shield Material: Aluminum
Conductor Strand: 19/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.245" (6.22mm)
Shield Type: Foil
Jacket Color: Chrome
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0350" (0.889mm)
Shield Coverage: 100%
Temperature Range - Operating: -20°C ~ 80°C
Alternative Parts (Cross-Reference): 2424C SL005; 3243 SL005; 2244C SL005; 9418 060U500; 9418 060500; 8489 060U5009418-060-1000; 9418-060/1000; 9418-0601000; 94180601000;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL5714-1000
Base Product Number: 9418

Buy Now Datasheet
MULTI CONDUCTOR, PVC INSULATE, CONTROL/INSTRUMENT, 4 COND, 18AWG STRAND (19X30) - 70005219 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, PVC INSULATE, CONTROL/INSTRUMENT, 4 COND, 18AWG STRAND (19X30)
70005219
MULTI CONDUCTOR, PVC INSULATE, CONTROL/INSTRUMENT, 4 COND, 18AWG STRAND (19X30) 70005219
Audio, Control and Instrumentation Cables, PVC Material Jacket, Chrome Jacket Color Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770.

Audio, Control and Instrumentation Cables, PVC Material Jacket, Chrome Jacket Color
Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770.

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden - 88F1629 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
88F1629
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden 88F1629
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number BEL5714-1000-ND 963801-9418 0601000 70005219 88F1629
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables MULTI CONDUCTOR, PVC INSULATE, CONTROL/INSTRUMENT, 4 COND, 18AWG STRAND (19X30) Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Drain Wire; Foil
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2200-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details