Belden Inc. Cables, Wires - Single Conductor Cables (Hook-Up Wire) 9978 010100

Description
Win Source Part Number: 1040792-9978 010100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 30 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: UL Style 1061 Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.030" (0.76mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.010" (0.25mm) Alternative Parts (Cross-Reference): 3047 RD005; 3047 YL005; 3047 BK005; 9978 009100; 9978 013100; 9978 0051009978-010-100; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL1788-100 Base Product Number: 9978
Request a Quote Datasheet
Description
Win Source Part Number: 1040792-9978 010100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 30 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: UL Style 1061 Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.030" (0.76mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.010" (0.25mm) Alternative Parts (Cross-Reference): 3047 RD005; 3047 YL005; 3047 BK005; 9978 009100; 9978 013100; 9978 0051009978-010-100; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL1788-100 Base Product Number: 9978
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1040792-9978 010100
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1040792-9978 010100
Win Source Part Number: 1040792-9978 010100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 30 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: UL Style 1061 Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.030" (0.76mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.010" (0.25mm) Alternative Parts (Cross-Reference): 3047 RD005; 3047 YL005; 3047 BK005; 9978 009100; 9978 013100; 9978 0051009978-010-100; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL1788-100 Base Product Number: 9978

Win Source Part Number: 1040792-9978 010100
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Spool
Wire Gauge: 30 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 300V
Standard Package: 1
Ratings: UL Style 1061
Conductor Strand: Solid
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.030" (0.76mm)
Jacket Color: Black
Jacket (Insulation) Thickness: 0.010" (0.25mm)
Alternative Parts (Cross-Reference): 3047 RD005; 3047 YL005; 3047 BK005; 9978 009100; 9978 013100; 9978 0051009978-010-100;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL1788-100
Base Product Number: 9978

Buy Now Datasheet
Hook Up Wire, 100Ft, 30Awg Copper, Black; Jacket Material Belden - 02F5471 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 30Awg Copper, Black; Jacket Material Belden
02F5471
Hook Up Wire, 100Ft, 30Awg Copper, Black; Jacket Material Belden 02F5471
HOOK UP WIRE, 100FT, 30AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 30AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1040792-9978 010100 02F5471
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 30Awg Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
ZB9043 | Sensor cable, PVC, 4 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details