Belden Inc. Flat Ribbon Cables 9L28016 008H100

Description
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - BEL1434-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
BEL1434-100-ND
Flat Ribbon Cables BEL1434-100-ND
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Ribbon Cables - 9L28016 008H100 - ODG (Origin Data Global)
Shenzhen, China
Flat Ribbon Cables
9L28016 008H100
Flat Ribbon Cables 9L28016 008H100
CBL RIBN 16COND 0.05 GRAY 100'

CBL RIBN 16COND 0.05 GRAY 100'

Supplier's Site Datasheet
Ribbon Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden - 87K7311 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden
87K7311
Ribbon Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden 87K7311
RIBBON CABLE, 16 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 16 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:16Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, FLAT RIBBON, 16 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE - 70004138 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, FLAT RIBBON, 16 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE
70004138
CABLE, FLAT RIBBON, 16 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE 70004138
All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized. Tinned copper conductors. Gray PVC insulation with red polarity stripe. CSA AMW I A 105°C 300V FT1.

All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized.
Tinned copper conductors. Gray PVC insulation with red polarity stripe. CSA AMW I A 105°C 300V FT1.

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Flat Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number BEL1434-100-ND 9L28016 008H100 87K7311 70004138
Product Name Flat Ribbon Cables Flat Ribbon Cables Ribbon Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden CABLE, FLAT RIBBON, 16 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE
Product Category Cable Cable
Cable Conductor Copper Copper
Cable Shielding No Shielding No Shielding; Unshielded No Shielding
Number of Conductors 16 # 16 #
Rated Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details