Lumberg Automation - A Belden Brand Circular Cable Assemblies 934852075

Description
CBL 5POS RCPT RA TO WIRE 6.56'
Request a Quote Datasheet
Description
CBL 5POS RCPT RA TO WIRE 6.56'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-934852075-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-934852075-ND
Circular Cable Assemblies 135-934852075-ND
CBL 5POS RCPT RA TO WIRE 6.56'

CBL 5POS RCPT RA TO WIRE 6.56'

Buy Now Datasheet
Rswt 5L-949/2 M Lumberg Automation - 17AJ0107 - Newark, An Avnet Company
Chicago, IL, United States
Rswt 5L-949/2 M Lumberg Automation
17AJ0107
Rswt 5L-949/2 M Lumberg Automation 17AJ0107
RSWT 5L-949/2 M

RSWT 5L-949/2 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-934852075-ND 17AJ0107
Product Name Circular Cable Assemblies Rswt 5L-949/2 M Lumberg Automation
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZK2000-6700-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers