Belden Inc. Flat Ribbon Cables 9L28040 008H100

Description
"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - BEL1481-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
BEL1481-100-ND
Flat Ribbon Cables BEL1481-100-ND
"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Flat Ribbon Cables
987844-9L28040 008H100
Cables, Wires - Flat Ribbon Cables 987844-9L28040 008H100
Win Source Part Number: 987844-9L28040 008H100 Category: Cables, Wires>Flat Ribbon Cables Series: Classics Pitch: 0.050" (1.27mm) Package: Box Wire Gauge: 28 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 300 V Number of Conductors: 40 Standard Package: 1 Ratings: UL Style 2651 Conductor Strand: 7 Strands / 36 AWG Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Gray Temperature Range - Operating: -40°C ~ 105°C Ribbon Thickness: 0.035" (0.89mm) Ribbon Width: 2.000" (50.80mm) Insulation Resistance: 10GOhm First Conductor Mark: Red ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL1481-100 Base Product Number: 9L28040

Win Source Part Number: 987844-9L28040 008H100
Category: Cables, Wires>Flat Ribbon Cables
Series: Classics
Pitch: 0.050" (1.27mm)
Package: Box
Wire Gauge: 28 AWG
Length: 100.0' (30.48m)
Cable Type: Flat Cable
Shielding: Unshielded
Voltage: 300 V
Number of Conductors: 40
Standard Package: 1
Ratings: UL Style 2651
Conductor Strand: 7 Strands / 36 AWG
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket Color: Gray
Temperature Range - Operating: -40°C ~ 105°C
Ribbon Thickness: 0.035" (0.89mm)
Ribbon Width: 2.000" (50.80mm)
Insulation Resistance: 10GOhm
First Conductor Mark: Red
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL1481-100
Base Product Number: 9L28040

Buy Now Datasheet
Flat Cable, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden - 87K6350 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden
87K6350
Flat Cable, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden 87K6350
FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, FLAT RIBBON, 40 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE - 70004143 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, FLAT RIBBON, 40 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE
70004143
CABLE, FLAT RIBBON, 40 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE 70004143
All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized. Tinned copper conductors. Gray PVC insulation with red polarity stripe. CSA AMW I A 105°C 300V FT1.

All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized.
Tinned copper conductors. Gray PVC insulation with red polarity stripe. CSA AMW I A 105°C 300V FT1.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Flat Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number BEL1481-100-ND 987844-9L28040 008H100 87K6350 70004143
Product Name Flat Ribbon Cables Cables, Wires - Flat Ribbon Cables Flat Cable, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden CABLE, FLAT RIBBON, 40 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Cable Shielding No Shielding No Shielding
Number of Conductors 40 # 40 #
Rated Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 700mm, no Latches - G125-MC22605L0-0700F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details