Multipair Shielded Cable, part number 54M3153, features 22 AWG stranded conductors made of tinned copper, arranged in a 7 x 30 configuration. The cable is insulated with polypropylene and includes an overall Beldfoil shield that provides 100% coverage, along with a tinned copper drain wire. The outer jacket is made of PVC with a nominal wall thickness of 0.020 inches. This cable has a nominal diameter of 0.135 inches and operates within a temperature range of -20°C to +75°C, with a UL temperature rating of 60°C. It is compliant with several standards, including NEC/UL CMR and CEC/UL CMG, and meets EU RoHS directives. The cable supports a maximum operating voltage of 300 V RMS and a maximum recommended current of 2.9 amps per conductor at 25°C. The cable's electrical characteristics include a nominal characteristic impedance of 45 ohms, a nominal inductance of 0.17 µH/ft, and a nominal capacitance of 35 pF/ft between conductors. The bulk cable weight is 14 lbs per 1000 ft, and it has a minimum bend radius of 1.500 inches. This product is suitable for applications requiring reliable signal transmission in a shielded format.
Audio Cable, 1 Pair 22 AWG stranded (7x30) tinned copper pair, polypropylene insulation, Beldfoil® shield, drain, Riser, PVC jacket.
Multipair Shielded Cable, 1, 22 AWG, 7 x 30AWG RoHS Compliant: Yes
| Belden Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 9451 | 54M3153 |
| Product Name | Audio Cable, 1 Pair 22 AWG TC, Shielded, Riser | Multipair Shielded Cable, 1, 22 Awg, 7 X 30Awg Rohs Compliant Belden |
| Application | Audio; Instrumentation and Control; Computer |