Rainbow Ribbon Cable 9R28014 features a .050" pitch with 14 conductors made of 28 AWG tinned copper, insulated with PVC. This cable is designed for internal interconnection and wiring of electronic equipment, providing color-coded conductors for easy identification and circuit tracing. It supports mass-termination with standard IDC connectors, making it suitable for various applications. The cable has a nominal capacitance of 18 pF/ft at 1 kHz and a minimum insulation resistance of 10,000 MOhm. It operates effectively within a temperature range of -20°C to +105°C and has a maximum recommended current of 1 Amp per conductor at 20°C. The dielectric withstand voltage is rated at 2000 V, with a UL voltage rating of 300 V. The construction includes a clear PVC substrate with a nominal outer jacket width of .700 inches. The cable complies with several environmental standards, including RoHS and WEEE, and is suitable for indoor use. The bulk cable weight is 17 lbs per 1000 ft, and it has a minimum bend radius of 0.5 inches.
Rainbow Ribbon Cable .050" Pitch, 9R280XX Series, 14 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 9R28014 |
| Product Name | Rainbow Ribbon Cable .050" Pitch, 9R280XX Series, #28-14c, PVC Ins |
| Cable Shielding | No Shielding; Unshielded |