Belden Inc. Multiple Conductor Cables 9552 060500

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1495-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1495-500-ND
Multiple Conductor Cables BEL1495-500-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - 9552 060500 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
9552 060500
Multiple Conductor Cables 9552 060500
CABLE 4 COND 18AWG SHLD 500'

CABLE 4 COND 18AWG SHLD 500'

Supplier's Site Datasheet
Shielded Multipair Cable 2Pr 500Ft 150V Chrome; Cable Shielding Belden - 02F4329 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 500Ft 150V Chrome; Cable Shielding Belden
02F4329
Shielded Multipair Cable 2Pr 500Ft 150V Chrome; Cable Shielding Belden 02F4329
SHIELDED MULTIPAIR CABLE 2PR 500FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 500FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
TRAY CABLE, 2 PAIR, 18AWG STRAND (16X30), PVC INSULATION, INSTRUMENTATION CHROME - 70004983 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 2 PAIR, 18AWG STRAND (16X30), PVC INSULATION, INSTRUMENTATION CHROME
70004983
TRAY CABLE, 2 PAIR, 18AWG STRAND (16X30), PVC INSULATION, INSTRUMENTATION CHROME 70004983
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating. Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.

Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.
Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number BEL1495-500-ND 9552 060500 02F4329 70004983
Product Name Multiple Conductor Cables Multiple Conductor Cables Shielded Multipair Cable 2Pr 500Ft 150V Chrome; Cable Shielding Belden TRAY CABLE, 2 PAIR, 18AWG STRAND (16X30), PVC INSULATION, INSTRUMENTATION CHROME
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details