Lumberg Automation - A Belden Brand Circular Cable Assemblies 934850077

Description
CBL 5POS PLUG RA TO WIRE 32.8'
Request a Quote Datasheet
Description
CBL 5POS PLUG RA TO WIRE 32.8'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-934850077-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-934850077-ND
Circular Cable Assemblies 135-934850077-ND
CBL 5POS PLUG RA TO WIRE 32.8'

CBL 5POS PLUG RA TO WIRE 32.8'

Buy Now Datasheet
Rkwt 5L-949/10 M Lumberg Automation - 17AJ0087 - Newark, An Avnet Company
Chicago, IL, United States
Rkwt 5L-949/10 M Lumberg Automation
17AJ0087
Rkwt 5L-949/10 M Lumberg Automation 17AJ0087
RKWT 5L-949/10 M

RKWT 5L-949/10 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-934850077-ND 17AJ0087
Product Name Circular Cable Assemblies Rkwt 5L-949/10 M Lumberg Automation
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details