Belden Inc. Multiple Conductor Cables - 9740 060500 9740 060500

Description
Manufacturer: Belden Inc. Win Source Part Number: 777804-9740 060500 Operating Temperature Range: -20°C ~ 80°C Wire Gauge: 18 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Number of Conductors: 2 (1 Pair Twisted) Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.210" (5.33mm) Jacket Color: Chrome Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Belden Inc. Win Source Part Number: 777804-9740 060500 Operating Temperature Range: -20°C ~ 80°C Wire Gauge: 18 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Number of Conductors: 2 (1 Pair Twisted) Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.210" (5.33mm) Jacket Color: Chrome Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 9740 060500
777804-9740 060500
Multiple Conductor Cables - 9740 060500 777804-9740 060500
Manufacturer: Belden Inc. Win Source Part Number: 777804-9740 060500 Operating Temperature Range: -20°C ~ 80°C Wire Gauge: 18 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Number of Conductors: 2 (1 Pair Twisted) Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.210" (5.33mm) Jacket Color: Chrome Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Belden Inc.
Win Source Part Number: 777804-9740 060500
Operating Temperature Range: -20°C ~ 80°C
Wire Gauge: 18 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Usage: Audio, Control, Instrumentation
Number of Conductors: 2 (1 Pair Twisted)
Conductor Strand: 16/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.210" (5.33mm)
Jacket Color: Chrome
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.032" (0.81mm)
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Multiple Conductor Cables - BEL1174-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1174-500-ND
Multiple Conductor Cables BEL1174-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

Buy Now Datasheet
CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 1 PAIR CHROM - 70005809 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 1 PAIR CHROM
70005809
CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 1 PAIR CHROM 70005809
Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Supplier's Site
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden - 87K1917 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
87K1917
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden 87K1917
UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number 777804-9740 060500 BEL1174-500-ND 70005809 87K1917
Product Name Multiple Conductor Cables - 9740 060500 Multiple Conductor Cables CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 1 PAIR CHROM Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-2100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers