Belden Inc. Multiple Conductor Cables 9444 060100

Description
4 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1166-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1166-100-ND
Multiple Conductor Cables BEL1166-100-ND
4 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Belden - 02F5323 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Belden
02F5323
Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Belden 02F5323
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, MULTI-CONDUCTOR, 4 CONDUCTOR, 20AWG, STRANDED, PCV, AUDIO, CONTROL CHROME - 70005081 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, MULTI-CONDUCTOR, 4 CONDUCTOR, 20AWG, STRANDED, PCV, AUDIO, CONTROL CHROME
70005081
CABLE, MULTI-CONDUCTOR, 4 CONDUCTOR, 20AWG, STRANDED, PCV, AUDIO, CONTROL CHROME 70005081
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Multiple Conductor Cables - 9444 060100 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
9444 060100
Multiple Conductor Cables 9444 060100
CABLE 4COND 20AWG CHROME 100'

CABLE 4COND 20AWG CHROME 100'

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number BEL1166-100-ND 02F5323 70005081 9444 060100
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Belden CABLE, MULTI-CONDUCTOR, 4 CONDUCTOR, 20AWG, STRANDED, PCV, AUDIO, CONTROL CHROME Multiple Conductor Cables
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-2122-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/303-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers