Belden Inc. Cables, Wires - Multiple Conductor Cables 9534 060100

Description
Win Source Part Number: 1341173-9534 060100 Category: Cables, Wires - Multiple Conductor Cables Series: Classics Features: Drain Wire Package: Spool Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Computer Number of Conductors: 4 Standard Package: 1 Shield Material: Aluminum Conductor Strand: 7/32 Conductor Material: Copper, Tinned Shield Type: Foil Jacket Color: Chrome Conductor Insulation: Poly-Vinyl Chloride (PVC) Shield Coverage: 100% Temperature Range - Operating: -30°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Base Product Number: 9534 Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.184" (4.67mm) Jacket (Insulation) Thickness: 0.0320" (0.813mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1341173-9534 060100 Category: Cables, Wires - Multiple Conductor Cables Series: Classics Features: Drain Wire Package: Spool Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Computer Number of Conductors: 4 Standard Package: 1 Shield Material: Aluminum Conductor Strand: 7/32 Conductor Material: Copper, Tinned Shield Type: Foil Jacket Color: Chrome Conductor Insulation: Poly-Vinyl Chloride (PVC) Shield Coverage: 100% Temperature Range - Operating: -30°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Base Product Number: 9534 Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.184" (4.67mm) Jacket (Insulation) Thickness: 0.0320" (0.813mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Multiple Conductor Cables - 1341173-9534 060100 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1341173-9534 060100
Cables, Wires - Multiple Conductor Cables 1341173-9534 060100
Win Source Part Number: 1341173-9534 060100 Category: Cables, Wires - Multiple Conductor Cables Series: Classics Features: Drain Wire Package: Spool Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Computer Number of Conductors: 4 Standard Package: 1 Shield Material: Aluminum Conductor Strand: 7/32 Conductor Material: Copper, Tinned Shield Type: Foil Jacket Color: Chrome Conductor Insulation: Poly-Vinyl Chloride (PVC) Shield Coverage: 100% Temperature Range - Operating: -30°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Base Product Number: 9534 Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.184" (4.67mm) Jacket (Insulation) Thickness: 0.0320" (0.813mm)

Win Source Part Number: 1341173-9534 060100
Category: Cables, Wires - Multiple Conductor Cables
Series: Classics
Features: Drain Wire
Package: Spool
Wire Gauge: 24 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Usage: Computer
Number of Conductors: 4
Standard Package: 1
Shield Material: Aluminum
Conductor Strand: 7/32
Conductor Material: Copper, Tinned
Shield Type: Foil
Jacket Color: Chrome
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Shield Coverage: 100%
Temperature Range - Operating: -30°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Base Product Number: 9534
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.184" (4.67mm)
Jacket (Insulation) Thickness: 0.0320" (0.813mm)

Buy Now Datasheet
Multiple Conductor Cables - BEL1396-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1396-100-ND
Multiple Conductor Cables BEL1396-100-ND
4 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Cable; 4 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. - 70005222 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 4 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft.
70005222
Cable; 4 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. 70005222
Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.

Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden - 03F1630 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
03F1630
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden 03F1630
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Serial Cables Cable Assemblies
Product Number 1341173-9534 060100 BEL1396-100-ND 70005222 03F1630
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables Cable; 4 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 100 ft. Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10132951-00011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3340/401-1200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 39.37 ft (120 dm)
View Details