Lumberg Automation - A Belden Brand Circular Cable Assemblies 934850075

Description
CBL 5POS PLUG RA TO WIRE 6.56'
Request a Quote Datasheet
Description
CBL 5POS PLUG RA TO WIRE 6.56'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-934850075-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-934850075-ND
Circular Cable Assemblies 135-934850075-ND
CBL 5POS PLUG RA TO WIRE 6.56'

CBL 5POS PLUG RA TO WIRE 6.56'

Buy Now Datasheet
Rkwt 5L-949/2 M Lumberg Automation - 17AJ0085 - Newark, An Avnet Company
Chicago, IL, United States
Rkwt 5L-949/2 M Lumberg Automation
17AJ0085
Rkwt 5L-949/2 M Lumberg Automation 17AJ0085
RKWT 5L-949/2 M

RKWT 5L-949/2 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-934850075-ND 17AJ0085
Product Name Circular Cable Assemblies Rkwt 5L-949/2 M Lumberg Automation
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers