Belden Inc. Multiple Conductor Cables 9161 060100

Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5660-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5660-100-ND
Multiple Conductor Cables BEL5660-100-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 100.0' (30.5m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 9161 060100 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
9161 060100
Multiple Conductor Cables 9161 060100
CBL 8PR 18AWG

CBL 8PR 18AWG

Supplier's Site Datasheet
Unshielded Multipair Cable 8Pr 100Ft 300V Chrome; Cable Shielding Belden - 87K7325 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 8Pr 100Ft 300V Chrome; Cable Shielding Belden
87K7325
Unshielded Multipair Cable 8Pr 100Ft 300V Chrome; Cable Shielding Belden 87K7325
UNSHIELDED MULTIPAIR CABLE 8PR 100FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:8 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 8PR 100FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:8 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 8 PAIRS CHRO - 70005808 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 8 PAIRS CHRO
70005808
CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 8 PAIRS CHRO 70005808
Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number BEL5660-100-ND 9161 060100 87K7325 70005808
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshielded Multipair Cable 8Pr 100Ft 300V Chrome; Cable Shielding Belden CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 8 PAIRS CHRO
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 16 #
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-FD11005F1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
BNC Test Cable, Quick Disconnect, RG58C/U - 1504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details