Belden Inc. Multiple Conductor Cables 9504 060100

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1391-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1391-100-ND
Multiple Conductor Cables BEL1391-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable Multipair, 4Pair, 24Awg, 100Ft, 300V; Cable Shielding Belden - 87K7358 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, 24Awg, 100Ft, 300V; Cable Shielding Belden
87K7358
Shielded Cable Multipair, 4Pair, 24Awg, 100Ft, 300V; Cable Shielding Belden 87K7358
SHIELDED CABLE MULTIPAIR, 4PAIR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 4 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER - 70004891 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 4 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER
70004891
PAIRED CABLE, 4 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER 70004891
Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.

Tinned copper conductors, S-R PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with tinned copper drain wire. Chrome PVC jacket. UL recognized 2464 300 V, 80°; except Type 8751 300 Vrms, 60°C. NEC Type CMG, CEC Type CMGFTG4, CSA Type AWMIA.

Supplier's Site
Multiple Conductor Cables - 9504 060100 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
9504 060100
Multiple Conductor Cables 9504 060100
MULTI-PAIR 8COND 24AWG CHRM 100'

MULTI-PAIR 8COND 24AWG CHRM 100'

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Multiconductor Cables Cable Assemblies Serial Cables Cable Assemblies
Product Number BEL1391-100-ND 87K7358 70004891 9504 060100
Product Name Multiple Conductor Cables Shielded Cable Multipair, 4Pair, 24Awg, 100Ft, 300V; Cable Shielding Belden PAIRED CABLE, 4 PR, 24AWG STRAND (7X32), PVC INSULATED, INSTRUMENTATION/COMPUTER Multiple Conductor Cables
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers