Belden Inc. Multiple Conductor Cables 9444 0601000

Description
4 Conductor Multi-Conductor Cable Chrome 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5735-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5735-1000-ND
Multiple Conductor Cables BEL5735-1000-ND
4 Conductor Multi-Conductor Cable Chrome 20 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Chrome 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 4 Conductor 20Awg 1000 ; Cable Shielding Belden - 88F5191 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 20Awg 1000 ; Cable Shielding Belden
88F5191
Unshielded Multiconductor Cable 4 Conductor 20Awg 1000 ; Cable Shielding Belden 88F5191
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 1000 ; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 1000 ; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site
Unshld Cable, 4Core, 20Awg, 305M; Cable Shielding Belden - 42AC1358 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Cable, 4Core, 20Awg, 305M; Cable Shielding Belden
42AC1358
Unshld Cable, 4Core, 20Awg, 305M; Cable Shielding Belden 42AC1358
UNSHLD CABLE, 4CORE, 20AWG, 305M; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD CABLE, 4CORE, 20AWG, 305M; Cable Shielding:Unscreened; No. of Cores:4Core; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet
Multiple Conductor Cables - 9444 0601000 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
9444 0601000
Multiple Conductor Cables 9444 0601000
CBL 4COND 20AWG

CBL 4COND 20AWG

Supplier's Site
CABLE, MULTI-CONDUCTOR, 4 CONDUCTOR, 20AWG, STRANDED, PCV, AUDIO, CONTROL CHROME - 70005133 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, MULTI-CONDUCTOR, 4 CONDUCTOR, 20AWG, STRANDED, PCV, AUDIO, CONTROL CHROME
70005133
CABLE, MULTI-CONDUCTOR, 4 CONDUCTOR, 20AWG, STRANDED, PCV, AUDIO, CONTROL CHROME 70005133
Non-Plenum Unshielded Multiconductor Cable, 20 AWG, 7 x 28 Stranding, Tinned Copper Conductor Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Non-Plenum Unshielded Multiconductor Cable, 20 AWG, 7 x 28 Stranding, Tinned Copper Conductor
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number BEL5735-1000-ND 88F5191 42AC1358 9444 0601000 70005133
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 4 Conductor 20Awg 1000 ; Cable Shielding Belden Unshld Cable, 4Core, 20Awg, 305M; Cable Shielding Belden Multiple Conductor Cables CABLE, MULTI-CONDUCTOR, 4 CONDUCTOR, 20AWG, STRANDED, PCV, AUDIO, CONTROL CHROME
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details