Belden Inc. Cables, Wires - Flat Ribbon Cables 9L28050 008H100

Description
Win Source Part Number: 1168614-9L28050 008H100 Category: Cables, Wires>Flat Ribbon Cables Series: Classics Pitch: 0.050" (1.27mm) Package: Box Wire Gauge: 28 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 300 V Number of Conductors: 50 Standard Package: 1 Ratings: UL Style 2651 Conductor Strand: 7 Strands / 36 AWG Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Gray Temperature Range - Operating: -40°C ~ 105°C Ribbon Thickness: 0.035" (0.89mm) Ribbon Width: 2.500" (63.50mm) Insulation Resistance: 10GOhm First Conductor Mark: Red Alternative Parts (Cross-Reference): 9L28050-008-H100; 9L28050-008H100; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL1482-100 Base Product Number: 9L28050
Request a Quote Datasheet
Description
Win Source Part Number: 1168614-9L28050 008H100 Category: Cables, Wires>Flat Ribbon Cables Series: Classics Pitch: 0.050" (1.27mm) Package: Box Wire Gauge: 28 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 300 V Number of Conductors: 50 Standard Package: 1 Ratings: UL Style 2651 Conductor Strand: 7 Strands / 36 AWG Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Gray Temperature Range - Operating: -40°C ~ 105°C Ribbon Thickness: 0.035" (0.89mm) Ribbon Width: 2.500" (63.50mm) Insulation Resistance: 10GOhm First Conductor Mark: Red Alternative Parts (Cross-Reference): 9L28050-008-H100; 9L28050-008H100; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL1482-100 Base Product Number: 9L28050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Flat Ribbon Cables
1168614-9L28050 008H100
Cables, Wires - Flat Ribbon Cables 1168614-9L28050 008H100
Win Source Part Number: 1168614-9L28050 008H100 Category: Cables, Wires>Flat Ribbon Cables Series: Classics Pitch: 0.050" (1.27mm) Package: Box Wire Gauge: 28 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 300 V Number of Conductors: 50 Standard Package: 1 Ratings: UL Style 2651 Conductor Strand: 7 Strands / 36 AWG Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Gray Temperature Range - Operating: -40°C ~ 105°C Ribbon Thickness: 0.035" (0.89mm) Ribbon Width: 2.500" (63.50mm) Insulation Resistance: 10GOhm First Conductor Mark: Red Alternative Parts (Cross-Reference): 9L28050-008-H100; 9L28050-008H100; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL1482-100 Base Product Number: 9L28050

Win Source Part Number: 1168614-9L28050 008H100
Category: Cables, Wires>Flat Ribbon Cables
Series: Classics
Pitch: 0.050" (1.27mm)
Package: Box
Wire Gauge: 28 AWG
Length: 100.0' (30.48m)
Cable Type: Flat Cable
Shielding: Unshielded
Voltage: 300 V
Number of Conductors: 50
Standard Package: 1
Ratings: UL Style 2651
Conductor Strand: 7 Strands / 36 AWG
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket Color: Gray
Temperature Range - Operating: -40°C ~ 105°C
Ribbon Thickness: 0.035" (0.89mm)
Ribbon Width: 2.500" (63.50mm)
Insulation Resistance: 10GOhm
First Conductor Mark: Red
Alternative Parts (Cross-Reference): 9L28050-008-H100; 9L28050-008H100;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL1482-100
Base Product Number: 9L28050

Buy Now Datasheet
Flat Ribbon Cables - BEL1482-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
BEL1482-100-ND
Flat Ribbon Cables BEL1482-100-ND
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden - 87K7316 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden
87K7316
Flat Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden 87K7316
FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, FLAT RIBBON, 50 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE - 70004151 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, FLAT RIBBON, 50 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE
70004151
CABLE, FLAT RIBBON, 50 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE 70004151
All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized. Tinned copper conductors. Gray PVC insulation with red polarity stripe. CSA AMW I A 105°C 300V FT1.

All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized.
Tinned copper conductors. Gray PVC insulation with red polarity stripe. CSA AMW I A 105°C 300V FT1.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Flat Cables Cable Assemblies Multiconductor Cables
Product Number 1168614-9L28050 008H100 BEL1482-100-ND 87K7316 70004151
Product Name Cables, Wires - Flat Ribbon Cables Flat Ribbon Cables Flat Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden CABLE, FLAT RIBBON, 50 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE
Cable Type Flat Cable Flat Cable
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Cable Shielding No Shielding No Shielding
Number of Conductors 50 # 50 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details