KEYENCE Datasheets for Photoelectric Sensors
Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more
| Product Name | Notes |
|---|---|
| KEYENCE Digital CMOS Laser Sensor: GV Series • World's first Datum Algorithm • Stable detection and high-speed response • Rugged, IP67 rated sensor heads that thrive in harsh environments Conventional... | |
| KEYENCE Digital Laser Sensor: LV Series • Versatile laser heads for any application • Detect small targets over long distances • High precision sensing solution The LV Series contains a... | |
| KEYENCE Fiber Optic Sensors: FS-N Series KEYENCE'S FS-N Series contains a multitude of innovative features; including one-touch calibration, dual digital display, automatic maintenance, and MEGA power mode, making them an... | |
| KEYENCE Full-Spectrum Sensor: LR-Series • Stable detection of any appearance change • Confirm part presence, differentiate products, verify color, and detect registration marks • Includes an adjustable beam spot, longer... | |
| KEYENCE Heavy-Duty Photoelectric Sensor: PX Series • Rugged stainless steel housing • Oil resistant and waterproof • Blasts through dirt and dust KEYENCE's PX Series is designed for the harshest... | |
| KEYENCE Laser Sensors: LR-T Series • Time of Flight technology delivers Superior Detection Capabilities • Flexible mounting options and simplified setup features provides Exceptional Ease of Use • Ability to... | |
| KEYENCE Laser Sensors: LR-Z Series • Position based detection and a laser light source provide superior detection capabilities • IP68/69K enclosure ratings and stainless steel housing allow for use in... | |
| KEYENCE Metal Photoelectric Sensors: PR-G Series • Solid metal housings provide increased durability • High power LEDs blast through dust and build-up • Easy calibration for quick and efficient installation... | |
| KEYENCE Photoelectric Sensors: PZ-G Series • MEGA Power for harsh environments and long detection distances • Easy alignment using the built-in alignment indicators • Easy installation with innovative one-touch mounting... | |
| KEYENCE Photoelectric Sensors: PZ-V/M Series • Intelligent Reflective models detect targets based on position • Visual models contain a digital display and push-button calibration • All models maintain an IP-67... | |
| KEYENCE RGB Digital Sensor: CZ Series • Color differentiating sensors • Separate RGB light sources for high-precision differentiation • Utilizes the world's first hybrid structure to improve overall performance: A... |