KEYENCE Photoelectric FU-52TZ

Description
PHOTOELECTRIC SENSOR, FIBER OPTIC, THRUBEAM, 2M, BEAM EMITTING DIRECTION: TOP. FREE 2 YEAR RADWELL WARRANTY
Description
PHOTOELECTRIC SENSOR, FIBER OPTIC, THRUBEAM, 2M, BEAM EMITTING DIRECTION: TOP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 12179408 - Radwell International
Willingboro, NJ, United States
Photoelectric
12179408
Photoelectric 12179408
PHOTOELECTRIC SENSOR, FIBER OPTIC, THRUBEAM, 2M, BEAM EMITTING DIRECTION: TOP. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, FIBER OPTIC, THRUBEAM, 2M, BEAM EMITTING DIRECTION: TOP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 12179408
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - OF5070 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 7.87 inch (1 to 200 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
18 mm Plastic AC Photoelectric Sensor - S4243 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-E2EZB-Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 157 inch (4000 mm)
Electrical Connection 4-pin Pico QD on 152mm (6in) pigtail
View Details
2 suppliers
Photoelectric Sensors - 2669301 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Optical Technology Type Retroreflective
Power Requirements DC Powered
View Details
2 suppliers