KEYENCE Metal Photoelectric Sensors: PR-G Series
| • | Solid metal housings provide increased durability |
| • | High power LEDs blast through dust and build-up |
| • | Easy calibration for quick and efficient installation |
The main costs associated with general-purpose photoeyes are downtime and replacement due to sensor damage. KEYENCE aims to eliminate these costs with the PR-G Series, a line of general-purpose metal photoeyes. The durable metal housings blends perfectly with the superior detection capabilities to provide lasting stable detection in almost any environment.
| KEYENCE | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR-G51CBD |
| Product Name | KEYENCE Metal Photoelectric Sensors: |
| Body Shape | Threaded Barrel; Rectangular |
| Operation Distance | 1181 inch (30000 mm) |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |
| Optical Technology Type | Through Beam |
| Beam Type | Visible |