KEYENCE Laser Sensors: LR-Z Series
| • | Position based detection and a laser light source provide superior detection capabilities |
| • | IP68/69K enclosure ratings and stainless steel housing allow for use in harsh environments |
| • | One-touch calibration and digital display provide simplified operations |
In addition to the many beneficial features of the LR-Z Series, the LR-ZB250AN and LR-ZB250AP also contain the revolutionary I-DATUM function. I-DATUM combines distance-based detection with light-intensity based detection, to provide stable detection of transparent and translucent targets with only a stable background required (NO REFLECTOR NECESSARY)!
| KEYENCE | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | LR-ZB250AP |
| Product Name | KEYENCE Laser Sensors LR-Z Series: |
| Body Shape | Rectangular |
| Operation Distance | 1.38 to 9.84 inch (35 to 250 mm) |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |
| Optical Technology Type | Adjustable Field Background Suppression |
| Beam Type | Visible |