KEYENCE Datasheets for Gap Sensors and Feeler Gauges
Gap sensors and feeler gauges detect or measure the gap or clearance between two components or surfaces such as turbine blades tip clearance, nip or roller gap, lubricant gaps, weld seams, adhesive joints, extruder die gap, spark plug electrodes, mold spacing, and workpiece-fixture gap. Gap sensing products use mechanical feel (feeler gages), air pressure, optical, capacitance or other electronic technologies to sense gaps or clearance.
Gap Sensors and Feeler Gauges: Learn more
| Product Name | Notes |
|---|---|
| LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4... | |
| LS-7000 LED Optical Micrometer The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing... | |
| LS-9000 High-Speed LED Optical Micrometer The LS-9000 High-Speed Optical Micrometer uses a new triple-CMOS system to bring a whole new set of capabilities to the optical micrometer playing field. Starting... | |
| LS-9000 High-Speed LED Optical Micrometer The LS-9000 High-Speed Optical Micrometer uses a new triple-CMOS system to bring a whole new set of capabilities to the optical micrometer playing field. Starting... | |
| TM-3000 2D Inline Optical Micrometer The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part... | |
| TM-3000 Series High-speed 2D Measurement Sensor |