KEYENCE KEYENCE RGB Digital Fiberoptic Sensor CZ-H52

Description
KEYENCE RGB Digital Sensor: CZ Series • Color differentiating sensors • Separate RGB light sources for high-precision differentiation • Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors are easy to set up and provide reliable detection. Features include: Adjustable beam spot, fluorescence detection, and luster detection or cancellation.
Description
KEYENCE RGB Digital Sensor: CZ Series • Color differentiating sensors • Separate RGB light sources for high-precision differentiation • Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors are easy to set up and provide reliable detection. Features include: Adjustable beam spot, fluorescence detection, and luster detection or cancellation.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE RGB Digital Fiberoptic Sensor - CZ-H52 - KEYENCE
Elmwood Park, NJ, USA
KEYENCE RGB Digital Fiberoptic Sensor
CZ-H52
KEYENCE RGB Digital Fiberoptic Sensor CZ-H52
KEYENCE RGB Digital Sensor: CZ Series • Color differentiating sensors • Separate RGB light sources for high-precision differentiation • Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors are easy to set up and provide reliable detection. Features include: Adjustable beam spot, fluorescence detection, and luster detection or cancellation.

KEYENCE RGB Digital Sensor: CZ Series

Color differentiating sensors
Separate RGB light sources for high-precision differentiation
Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head

The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors are easy to set up and provide reliable detection. Features include: Adjustable beam spot, fluorescence detection, and luster detection or cancellation.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Photoelectric Sensors
Product Number CZ-H52
Product Name KEYENCE RGB Digital Fiberoptic Sensor
Body Shape Rectangular
Operation Distance 0.9843 to 2.17 inch (25 to 55 mm)
Operating Temperature 14 to 131 F (-10 to 55 C)
Optical Technology Type Diffuse
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Compact Photoelectric Slot Sensor PM-L25 - IMS.PE.PM-L25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details
Photoelectric, Industrial - 1882-1028113-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details
EE-SX384/EE-SX484 Photomicrosensor (Transmissive) - EE-SX484 - Aratas America LLC
Specs
Operation Distance 0.1378 inch (3.5 mm)
View Details
2 suppliers
Photo Optic Sensors - 10104018-20 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers