KEYENCE Metal Photoelectric Sensors: PR-G Series
| • | Solid metal housings provide increased durability |
| • | High power LEDs blast through dust and build-up |
| • | Easy calibration for quick and efficient installation |
The main costs associated with general-purpose photoeyes are downtime and replacement due to sensor damage. KEYENCE aims to eliminate these costs with the PR-G Series, a line of general-purpose metal photoeyes. The durable metal housing blends perfectly with the superior detection capabilities to provide lasting stable detection in almost any environment.
KEYENCE CORP Sensors & Switches PR-G41CP
| KEYENCE | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | PR-G41CP | |
| Product Name | KEYENCE Metal Photoelectric Sensors: | Photoelectric |
| Body Shape | Rectangular | |
| Operation Distance | 19.69 inch (500 mm) | |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | |
| Optical Technology Type | Diffuse | |
| Beam Type | Visible |