KEYENCE KEYENCE Digital Laser Sensor LV-NH42

Description
KEYENCE Digital Laser Sensor: LV Series • Versatile laser heads for any application • Detect small targets over long distances • High precision sensing solution The LV Series contains a variety of laser heads for any application, including long distance and clear targets. Stable detection of small targets is a staple of these sensors. The LV Series provides a simple, durable, and reliable solution.
Description
KEYENCE Digital Laser Sensor: LV Series • Versatile laser heads for any application • Detect small targets over long distances • High precision sensing solution The LV Series contains a variety of laser heads for any application, including long distance and clear targets. Stable detection of small targets is a staple of these sensors. The LV Series provides a simple, durable, and reliable solution.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Digital Laser Sensor - LV-NH42 - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Digital Laser Sensor
LV-NH42
KEYENCE Digital Laser Sensor LV-NH42
KEYENCE Digital Laser Sensor: LV Series • Versatile laser heads for any application • Detect small targets over long distances • High precision sensing solution The LV Series contains a variety of laser heads for any application, including long distance and clear targets. Stable detection of small targets is a staple of these sensors. The LV Series provides a simple, durable, and reliable solution.

KEYENCE Digital Laser Sensor: LV Series

• Versatile laser heads for any application
• Detect small targets over long distances
• High precision sensing solution

The LV Series contains a variety of laser heads for any application, including long distance and clear targets. Stable detection of small targets is a staple of these sensors. The LV Series provides a simple, durable, and reliable solution.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Photoelectric Sensors
Product Number LV-NH42
Product Name KEYENCE Digital Laser Sensor
Body Shape Rectangular
Operation Distance 47.24 inch (1200 mm)
Operating Temperature 14 to 131 F (-10 to 55 C)
Optical Technology Type Diffuse
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4272 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Universal Heavy Duty Photoelectric Sensors - FMS Series - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 78.74 inch (2000 mm)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details