KEYENCE Datasheets for Thickness Gages
Thickness gages are used to make precise dimensional measurements on coatings and materials such as steel, plastic, glass, rubber, ceramics, paint, electroplated layers, and enamels.
Thickness Gages: Learn more
| Product Name | Notes |
|---|---|
| LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4... | |
| LS-7000 LED Optical Micrometer The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing... | |
| LS-9000 High-Speed LED Optical Micrometer The LS-9000 High-Speed Optical Micrometer uses a new triple-CMOS system to bring a whole new set of capabilities to the optical micrometer playing field. Starting... | |
| CCD Laser Micrometer -5um Repeatability, +/--0.1% linearity -Edge Control/Positioning -Inner/Outer Diameter Measurement -Stable Detection of Glass Edges/Transparent Targets -IP-67 | |
| General Purpose Digital Contact Sensor | |
| High Precision Contact Digital Sensor | |
| LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4... | |
| LS-7000 LED Optical Micrometer The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing... | |
| LS-9000 High-Speed LED Optical Micrometer The LS-9000 High-Speed Optical Micrometer uses a new triple-CMOS system to bring a whole new set of capabilities to the optical micrometer playing field. Starting... | |
| The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and... | |
| TM-3000 2D Inline Optical Micrometer The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part... | |
| TM-3000 Series High-speed 2D Measurement Sensor |