KEYENCE KEYENCE Laser Sensors LR-Z Series: LR-ZB250CP

Description
KEYENCE Laser Sensors: LR-Z Series • Position based detection and a laser light source provide superior detection capabilities • IP68/69K enclosure ratings and stainless steel housing allow for use in harsh environments • One-touch calibration and digital display provide simplified operations Stable detection can be difficult to achieve with reflective sensors due to factors such as target color, material, surface finish, and environment. In order to solve these issues, the stability of CMOS laser detection has been combined with the versatility of a self-contained sensor in a heavy duty metal body to create a more stable and user friendly all-purpose sensor.
Description
KEYENCE Laser Sensors: LR-Z Series • Position based detection and a laser light source provide superior detection capabilities • IP68/69K enclosure ratings and stainless steel housing allow for use in harsh environments • One-touch calibration and digital display provide simplified operations Stable detection can be difficult to achieve with reflective sensors due to factors such as target color, material, surface finish, and environment. In order to solve these issues, the stability of CMOS laser detection has been combined with the versatility of a self-contained sensor in a heavy duty metal body to create a more stable and user friendly all-purpose sensor.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Laser Sensors LR-Z Series: - LR-ZB250CP - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Laser Sensors LR-Z Series:
LR-ZB250CP
KEYENCE Laser Sensors LR-Z Series: LR-ZB250CP
KEYENCE Laser Sensors: LR-Z Series • Position based detection and a laser light source provide superior detection capabilities • IP68/69K enclosure ratings and stainless steel housing allow for use in harsh environments • One-touch calibration and digital display provide simplified operations Stable detection can be difficult to achieve with reflective sensors due to factors such as target color, material, surface finish, and environment. In order to solve these issues, the stability of CMOS laser detection has been combined with the versatility of a self-contained sensor in a heavy duty metal body to create a more stable and user friendly all-purpose sensor.

KEYENCE Laser Sensors: LR-Z Series

Position based detection and a laser light source provide superior detection capabilities
IP68/69K enclosure ratings and stainless steel housing allow for use in harsh environments
One-touch calibration and digital display provide simplified operations

Stable detection can be difficult to achieve with reflective sensors due to factors such as target color, material, surface finish, and environment. In order to solve these issues, the stability of CMOS laser detection has been combined with the versatility of a self-contained sensor in a heavy duty metal body to create a more stable and user friendly all-purpose sensor.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Photoelectric Sensors
Product Number LR-ZB250CP
Product Name KEYENCE Laser Sensors LR-Z Series:
Body Shape Rectangular
Operation Distance 1.38 to 9.84 inch (35 to 250 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
Optical Technology Type Adjustable Field Background Suppression
Beam Type Visible
Unlock Full Specs
to access all available technical data