KEYENCE Photoelectric FU-A100

Description
PHOTOELECTRIC SENSOR SET, DIGITAL, FIBER OPTIC, ARRAY THRUBEAM 100 MM, FIBRE UNIT LENGTH 2 M, MINIMUM DETECTABLE OBJECT 6 MM, ENCLOSURE RATING IP67. FREE 2 YEAR RADWELL WARRANTY
Description
PHOTOELECTRIC SENSOR SET, DIGITAL, FIBER OPTIC, ARRAY THRUBEAM 100 MM, FIBRE UNIT LENGTH 2 M, MINIMUM DETECTABLE OBJECT 6 MM, ENCLOSURE RATING IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 55905695 - Radwell International
Willingboro, NJ, United States
Photoelectric
55905695
Photoelectric 55905695
PHOTOELECTRIC SENSOR SET, DIGITAL, FIBER OPTIC, ARRAY THRUBEAM 100 MM, FIBRE UNIT LENGTH 2 M, MINIMUM DETECTABLE OBJECT 6 MM, ENCLOSURE RATING IP67. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR SET, DIGITAL, FIBER OPTIC, ARRAY THRUBEAM 100 MM, FIBRE UNIT LENGTH 2 M, MINIMUM DETECTABLE OBJECT 6 MM, ENCLOSURE RATING IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
KEYENCE CORP Sensors & Switches FU-A100

KEYENCE CORP Sensors & Switches FU-A100

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 55905695
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2054902 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 236 inch (6000 mm)
Optical Technology Type Retroreflective
View Details
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Photo-electric proximity switches - IFOD - M30 - IFOD 10-300-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Series 9000 Photoelectric Sensor - 42GRF-9000 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
Electrical Connection 2m (6.5ft) 300V cable
View Details
2 suppliers