KEYENCE KEYENCE Heavy-Duty Photoelectric Sensor PX-H71TZ

Description
KEYENCE Heavy-Duty Photoelectric Sensor: PX Series • Rugged stainless steel housing • Oil resistant and waterproof • Blasts through dirt and dust KEYENCE's PX Series is designed for the harshest of environments. The sensor's high power allows it to blast through the build-up of dirt, oil, and dust in order to maintain stable detection. In addition, the PX Series features a heavy-duty design, enabling it to withstand even wash-down and impact, while delivering reliable detection.
Description
KEYENCE Heavy-Duty Photoelectric Sensor: PX Series • Rugged stainless steel housing • Oil resistant and waterproof • Blasts through dirt and dust KEYENCE's PX Series is designed for the harshest of environments. The sensor's high power allows it to blast through the build-up of dirt, oil, and dust in order to maintain stable detection. In addition, the PX Series features a heavy-duty design, enabling it to withstand even wash-down and impact, while delivering reliable detection.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Heavy-Duty Photoelectric Sensor - PX-H71TZ - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Heavy-Duty Photoelectric Sensor
PX-H71TZ
KEYENCE Heavy-Duty Photoelectric Sensor PX-H71TZ
KEYENCE Heavy-Duty Photoelectric Sensor: PX Series • Rugged stainless steel housing • Oil resistant and waterproof • Blasts through dirt and dust KEYENCE's PX Series is designed for the harshest of environments. The sensor's high power allows it to blast through the build-up of dirt, oil, and dust in order to maintain stable detection. In addition, the PX Series features a heavy-duty design, enabling it to withstand even wash-down and impact, while delivering reliable detection.

KEYENCE Heavy-Duty Photoelectric Sensor: PX Series

Rugged stainless steel housing
Oil resistant and waterproof
Blasts through dirt and dust

KEYENCE's PX Series is designed for the harshest of environments. The sensor's high power allows it to blast through the build-up of dirt, oil, and dust in order to maintain stable detection. In addition, the PX Series features a heavy-duty design, enabling it to withstand even wash-down and impact, while delivering reliable detection.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Photoelectric Sensors
Product Number PX-H71TZ
Product Name KEYENCE Heavy-Duty Photoelectric Sensor
Body Shape Threaded Barrel
Operation Distance 787 inch (20000 mm)
Operating Temperature 14 to 131 F (-10 to 55 C)
Optical Technology Type Through Beam
Beam Type Visible
Unlock Full Specs
to access all available technical data