KEYENCE KEYENCE Photoelectric Sensors PZ-V/M Series PZ-M72P

Description
KEYENCE Photoelectric Sensors: PZ-V/M Series • Intelligent Reflective models detect targets based on position • Visual models contain a digital display and push-button calibration • All models maintain an IP-67 waterproof enclosure rating KEYENCE'S PZ-V/M Series features intelligent reflective sensors (diffuse reflective models), which contain a Position Sensitive Detector (P.S.D.) and Automatic Power Reinforcement circuit (A.P.R.), that allows for stable detection regardless of color, surface finish, or angle. The PZ-V/M also includes thrubeam and retro-reflective models.
Description
KEYENCE Photoelectric Sensors: PZ-V/M Series • Intelligent Reflective models detect targets based on position • Visual models contain a digital display and push-button calibration • All models maintain an IP-67 waterproof enclosure rating KEYENCE'S PZ-V/M Series features intelligent reflective sensors (diffuse reflective models), which contain a Position Sensitive Detector (P.S.D.) and Automatic Power Reinforcement circuit (A.P.R.), that allows for stable detection regardless of color, surface finish, or angle. The PZ-V/M also includes thrubeam and retro-reflective models.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Photoelectric Sensors PZ-V/M Series - PZ-M72P - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Photoelectric Sensors PZ-V/M Series
PZ-M72P
KEYENCE Photoelectric Sensors PZ-V/M Series PZ-M72P
KEYENCE Photoelectric Sensors: PZ-V/M Series • Intelligent Reflective models detect targets based on position • Visual models contain a digital display and push-button calibration • All models maintain an IP-67 waterproof enclosure rating KEYENCE'S PZ-V/M Series features intelligent reflective sensors (diffuse reflective models), which contain a Position Sensitive Detector (P.S.D.) and Automatic Power Reinforcement circuit (A.P.R.), that allows for stable detection regardless of color, surface finish, or angle. The PZ-V/M also includes thrubeam and retro-reflective models.

KEYENCE Photoelectric Sensors: PZ-V/M Series

Intelligent Reflective models detect targets based on position
Visual models contain a digital display and push-button calibration
All models maintain an IP-67 waterproof enclosure rating

KEYENCE'S PZ-V/M Series features intelligent reflective sensors (diffuse reflective models), which contain a Position Sensitive Detector (P.S.D.) and Automatic Power Reinforcement circuit (A.P.R.), that allows for stable detection regardless of color, surface finish, or angle. The PZ-V/M also includes thrubeam and retro-reflective models.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Photoelectric Sensors
Product Number PZ-M72P
Product Name KEYENCE Photoelectric Sensors PZ-V/M Series
Body Shape Rectangular
Operation Distance 35.43 inch (900 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
Optical Technology Type Adjustable Field Background Suppression
Beam Type Infrared
Unlock Full Specs
to access all available technical data