KEYENCE Laser Sensors: LR-T Series
| • | Time of Flight technology delivers Superior Detection Capabilities |
| • | Flexible mounting options and simplified setup features provides Exceptional Ease of Use |
| • | Ability to be utilized in any application offers Unmatched Versatility |
The LR-T Series of reflective sensors represents a seamless fusion of innovative technology and robust functionality. The combination of ToF detection and custom integrated circuit work to achieve consistently stable detection in all applications. In addition, the compact, yet extremely durable metal housing allows for installation in any environment. Intuitive menus, bright and crisp OLED display, and simplified setup make calibration and operation easier than ever.
KEYENCE Laser Sensors: LR-T Series
| • | Time of Flight technology delivers Superior Detection Capabilities |
| • | Flexible mounting options and simplified setup features provides Exceptional Ease of Use |
| • | Ability to be utilized in any application offers Unmatched Versatility |
The LR-T Series of reflective sensors represents a seamless fusion of innovative technology and robust functionality. The combination of ToF detection and custom integrated circuit work to achieve consistently stable detection in all applications. In addition, the compact, yet extremely durable metal housing allows for installation in any environment. Intuitive menus, bright and crisp OLED display, and simplified setup make calibration and operation easier than ever.
KEYENCE Laser Sensors: LR-T Series
| • | Time of Flight technology delivers Superior Detection Capabilities |
| • | Flexible mounting options and simplified setup features provides Exceptional Ease of Use |
| • | Ability to be utilized in any application offers Unmatched Versatility |
The LR-T Series of reflective sensors represents a seamless fusion of innovative technology and robust functionality. The combination of ToF detection and custom integrated circuit work to achieve consistently stable detection in all applications. In addition, the compact, yet extremely durable metal housing allows for installation in any environment. Intuitive menus, bright and crisp OLED display, and simplified setup make calibration and operation easier than ever.
| KEYENCE | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | LR-TB5000 |
| Product Name | KEYENCE Laser Sensors LR-T Series |
| Body Shape | Rectangular |
| Operation Distance | 2.36 to 197 inch (60 to 5000 mm) |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |
| Optical Technology Type | Diffuse; Adjustable Field Background Suppression |
| Beam Type | Visible |