KEYENCE Photoelectric Sensors: PZ-G Series
| • | MEGA Power for harsh environments and long detection distances |
| • | Easy alignment using the built-in alignment indicators |
| • | Easy installation with innovative one-touch mounting brackets |
KEYENCE'S PZ-G Series is ideal for presence / absence detection in countless situations. This series contains a range of sensors including thrubeam, diffuse reflective, and retro-reflective models. All models feature high power LEDs, IP67 / IP69K enclosure ratings, rectangular and threaded barrel types, and quick disconnect options. This wide variety of options allows the PZ-G Series to meet any application needs.
| KEYENCE | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PZ-G101CB |
| Product Name | KEYENCE Photoelectric Sensors PZ-G Series |
| Body Shape | Threaded Barrel; Rectangular |
| Operation Distance | 7.87 inch (200 mm) |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |
| Optical Technology Type | Diffuse |
| Beam Type | Visible |