KEYENCE Datasheets for Dimensional Indicators and Comparators
Dimensional indicators and comparators measure where the linear movement of a precision spindle or probe is amplified.
Dimensional Indicators and Comparators: Learn more
| Product Name | Notes |
|---|---|
| LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4... | |
| LS-7000 LED Optical Micrometer The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing... | |
| LS-9000 High-Speed LED Optical Micrometer The LS-9000 High-Speed Optical Micrometer uses a new triple-CMOS system to bring a whole new set of capabilities to the optical micrometer playing field. Starting... | |
| CCD Laser Micrometer -5um Repeatability, +/--0.1% linearity -Edge Control/Positioning -Inner/Outer Diameter Measurement -Stable Detection of Glass Edges/Transparent Targets -IP-67 | |
| General Purpose Digital Contact Sensor | |
| High Precision Contact Digital Sensor | |
| IM Series Image Measurement System Imagine you walk up to your optical comparator and simply toss your part onto it. You then press a single button. The machine first identifies... | |
| LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4... | |
| LS-7000 LED Optical Micrometer The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing... | |
| LS-9000 High-Speed LED Optical Micrometer The LS-9000 High-Speed Optical Micrometer uses a new triple-CMOS system to bring a whole new set of capabilities to the optical micrometer playing field. Starting... | |
| The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and... | |
| TM-3000 2D Inline Optical Micrometer The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part... | |
| TM-3000 Series High-speed 2D Measurement Sensor |