KEYENCE Heavy-Duty Photoelectric Sensor: PX Series
| • | Rugged stainless steel housing |
| • | Oil resistant and waterproof |
| • | Blasts through dirt and dust |
KEYENCE's PX Series is designed for the harshest of environments. The sensor's high power allows it to blast through the build-up of dirt, oil, and dust in order to maintain stable detection. In addition, the PX Series features a heavy-duty design, enabling it to withstand even wash-down and impact, while delivering reliable detection.
| KEYENCE | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PX-H61 |
| Product Name | KEYENCE Heavy-Duty Photoelectric Sensor |
| Body Shape | Threaded Barrel |
| Operation Distance | 78.74 inch (2000 mm) |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |
| Optical Technology Type | Through Beam |
| Beam Type | Visible |