KEYENCE KEYENCE Photoelectric Sensors PZ-G Series PZ-G51CB

Description
KEYENCE Photoelectric Sensors: PZ-G Series • MEGA Power for harsh environments and long detection distances • Easy alignment using the built-in alignment indicators • Easy installation with innovative one-touch mounting brackets KEYENCE'S PZ-G Series is ideal for presence / absence detection in countless situations. This series contains a range of sensors including thrubeam, diffuse reflective, and retro-reflective models. All models feature high power LEDs, IP67 / IP69K enclosure ratings, rectangular and threaded barrel types, and quick disconnect options. This wide variety of options allows the PZ-G Series to meet any application needs.
Description
KEYENCE Photoelectric Sensors: PZ-G Series • MEGA Power for harsh environments and long detection distances • Easy alignment using the built-in alignment indicators • Easy installation with innovative one-touch mounting brackets KEYENCE'S PZ-G Series is ideal for presence / absence detection in countless situations. This series contains a range of sensors including thrubeam, diffuse reflective, and retro-reflective models. All models feature high power LEDs, IP67 / IP69K enclosure ratings, rectangular and threaded barrel types, and quick disconnect options. This wide variety of options allows the PZ-G Series to meet any application needs.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Photoelectric Sensors PZ-G Series - PZ-G51CB - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Photoelectric Sensors PZ-G Series
PZ-G51CB
KEYENCE Photoelectric Sensors PZ-G Series PZ-G51CB
KEYENCE Photoelectric Sensors: PZ-G Series • MEGA Power for harsh environments and long detection distances • Easy alignment using the built-in alignment indicators • Easy installation with innovative one-touch mounting brackets KEYENCE'S PZ-G Series is ideal for presence / absence detection in countless situations. This series contains a range of sensors including thrubeam, diffuse reflective, and retro-reflective models. All models feature high power LEDs, IP67 / IP69K enclosure ratings, rectangular and threaded barrel types, and quick disconnect options. This wide variety of options allows the PZ-G Series to meet any application needs.

KEYENCE Photoelectric Sensors: PZ-G Series

MEGA Power for harsh environments and long detection distances
Easy alignment using the built-in alignment indicators
Easy installation with innovative one-touch mounting brackets

KEYENCE'S PZ-G Series is ideal for presence / absence detection in countless situations. This series contains a range of sensors including thrubeam, diffuse reflective, and retro-reflective models. All models feature high power LEDs, IP67 / IP69K enclosure ratings, rectangular and threaded barrel types, and quick disconnect options. This wide variety of options allows the PZ-G Series to meet any application needs.

Supplier's Site
Photoelectric - 39197721 - Radwell International
Willingboro, NJ, United States
Photoelectric
39197721
Photoelectric 39197721
PHOTOELECTRIC SENSORS, 10-30 VDC, 20 METER DETECTING DISTANCE, M12 CONNECTOR, 500 US RESPONSE TIME, THRUBEAM, BIPOLAR OUTPUT (NPN + PNP), CONSISTS OF TRANSMITTER AND RECEIVER, -20 TO 55 DEGREE C, IP67/69K. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSORS, 10-30 VDC, 20 METER DETECTING DISTANCE, M12 CONNECTOR, 500 US RESPONSE TIME, THRUBEAM, BIPOLAR OUTPUT (NPN + PNP), CONSISTS OF TRANSMITTER AND RECEIVER, -20 TO 55 DEGREE C, IP67/69K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  KEYENCE Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number PZ-G51CB 39197721
Product Name KEYENCE Photoelectric Sensors PZ-G Series Photoelectric
Body Shape Threaded Barrel; Rectangular
Operation Distance 787 inch (20000 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
Optical Technology Type Through Beam
Beam Type Visible
Unlock Full Specs
to access all available technical data