KEYENCE KEYENCE RGB Digital Fiberoptic Sensor CZ-H72

Description
KEYENCE RGB Digital Sensor: CZ Series • Color differentiating sensors • Separate RGB light sources for high-precision differentiation • Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors are easy to set up and provide reliable detection. Features include: Adjustable beam spot, fluorescence detection, and luster detection or cancellation.
Description
KEYENCE RGB Digital Sensor: CZ Series • Color differentiating sensors • Separate RGB light sources for high-precision differentiation • Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors are easy to set up and provide reliable detection. Features include: Adjustable beam spot, fluorescence detection, and luster detection or cancellation.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE RGB Digital Fiberoptic Sensor - CZ-H72 - KEYENCE
Elmwood Park, NJ, USA
KEYENCE RGB Digital Fiberoptic Sensor
CZ-H72
KEYENCE RGB Digital Fiberoptic Sensor CZ-H72
KEYENCE RGB Digital Sensor: CZ Series • Color differentiating sensors • Separate RGB light sources for high-precision differentiation • Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors are easy to set up and provide reliable detection. Features include: Adjustable beam spot, fluorescence detection, and luster detection or cancellation.

KEYENCE RGB Digital Sensor: CZ Series

Color differentiating sensors
Separate RGB light sources for high-precision differentiation
Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head

The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors are easy to set up and provide reliable detection. Features include: Adjustable beam spot, fluorescence detection, and luster detection or cancellation.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Photoelectric Sensors
Product Number CZ-H72
Product Name KEYENCE RGB Digital Fiberoptic Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
Operating Temperature 14 to 131 F (-10 to 55 C)
Optical Technology Type Diffuse
Beam Type Visible
Unlock Full Specs
to access all available technical data