KEYENCE KEYENCE Photoelectric Sensors PZ-G Series PZ-G42CP

Description
KEYENCE Photoelectric Sensors: PZ-G Series • MEGA Power for harsh environments and long detection distances • Easy alignment using the built-in alignment indicators • Easy installation with innovative one-touch mounting brackets KEYENCE'S PZ-G Series is ideal for presence / absence detection in countless situations. This series contains a range of sensors including thrubeam, diffuse reflective, and retro-reflective models. All models feature high power LEDs, IP67 / IP69K enclosure ratings, rectangular and threaded barrel types, and quick disconnect options. This wide variety of options allows the PZ-G Series to meet any application needs.
Description
KEYENCE Photoelectric Sensors: PZ-G Series • MEGA Power for harsh environments and long detection distances • Easy alignment using the built-in alignment indicators • Easy installation with innovative one-touch mounting brackets KEYENCE'S PZ-G Series is ideal for presence / absence detection in countless situations. This series contains a range of sensors including thrubeam, diffuse reflective, and retro-reflective models. All models feature high power LEDs, IP67 / IP69K enclosure ratings, rectangular and threaded barrel types, and quick disconnect options. This wide variety of options allows the PZ-G Series to meet any application needs.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Photoelectric Sensors PZ-G Series - PZ-G42CP - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Photoelectric Sensors PZ-G Series
PZ-G42CP
KEYENCE Photoelectric Sensors PZ-G Series PZ-G42CP
KEYENCE Photoelectric Sensors: PZ-G Series • MEGA Power for harsh environments and long detection distances • Easy alignment using the built-in alignment indicators • Easy installation with innovative one-touch mounting brackets KEYENCE'S PZ-G Series is ideal for presence / absence detection in countless situations. This series contains a range of sensors including thrubeam, diffuse reflective, and retro-reflective models. All models feature high power LEDs, IP67 / IP69K enclosure ratings, rectangular and threaded barrel types, and quick disconnect options. This wide variety of options allows the PZ-G Series to meet any application needs.

KEYENCE Photoelectric Sensors: PZ-G Series

MEGA Power for harsh environments and long detection distances
Easy alignment using the built-in alignment indicators
Easy installation with innovative one-touch mounting brackets

KEYENCE'S PZ-G Series is ideal for presence / absence detection in countless situations. This series contains a range of sensors including thrubeam, diffuse reflective, and retro-reflective models. All models feature high power LEDs, IP67 / IP69K enclosure ratings, rectangular and threaded barrel types, and quick disconnect options. This wide variety of options allows the PZ-G Series to meet any application needs.

Supplier's Site
Photoelectric - 25996595 - Radwell International
Willingboro, NJ, United States
Photoelectric
25996595
Photoelectric 25996595
PHOTOELECTRIC SENSOR, DIFFUSE, REFLECTIVE, RECTANGULAR, PNP, M8 CONNECTOR, 300 MM DETECTING DISTANCE, 10/30 VDC, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, DIFFUSE, REFLECTIVE, RECTANGULAR, PNP, M8 CONNECTOR, 300 MM DETECTING DISTANCE, 10/30 VDC, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  KEYENCE Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number PZ-G42CP 25996595
Product Name KEYENCE Photoelectric Sensors PZ-G Series Photoelectric
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
Optical Technology Type Diffuse
Beam Type Visible
Unlock Full Specs
to access all available technical data