KEYENCE Laser Sensors: LR-Z Series
| • | Position based detection and a laser light source provide superior detection capabilities |
| • | IP68/69K enclosure ratings and stainless steel housing allow for use in harsh environments |
| • | One-touch calibration and digital display provide simplified operations |
Stable detection can be difficult to achieve with reflective sensors due to factors such as target color, material, surface finish, and environment. In order to solve these issues, the stability of CMOS laser detection has been combined with the versatility of a self-contained sensor in a heavy duty metal body to create a more stable and user friendly all-purpose sensor.
| KEYENCE | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | LR-ZB100P |
| Product Name | KEYENCE Laser Sensors LR-Z Series: |
| Body Shape | Rectangular |
| Operation Distance | 1.38 to 3.94 inch (35 to 100 mm) |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |
| Optical Technology Type | Adjustable Field Background Suppression |
| Beam Type | Visible |