KEYENCE Photoelectric Sensors: PZ-V/M Series
| • | Intelligent Reflective models detect targets based on position |
| • | Visual models contain a digital display and push-button calibration |
| • | All models maintain an IP-67 waterproof enclosure rating |
KEYENCE'S PZ-V/M Series features intelligent reflective sensors (diffuse reflective models), which contain a Position Sensitive Detector (P.S.D.) and Automatic Power Reinforcement circuit (A.P.R.), that allows for stable detection regardless of color, surface finish, or angle. The PZ-V/M also includes thrubeam and retro-reflective models.
SENSOR, PHOTOELECTRIC, 5-300 MM SENSING DISTANCE, M12 CONNECTOR, MULTI-REFLECTIVE, NPN OUTPUT, RED LED, LIGHT ON/DARK ON SELECTABLE, 100 MA, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
| KEYENCE | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | PZ-V33 | 1084757 |
| Product Name | KEYENCE Photoelectric Sensors PZ-V/M Series | Photoelectric |
| Body Shape | Rectangular | |
| Operation Distance | 11.81 inch (300 mm) | |
| Operating Temperature | -4 to 131 F (-20 to 55 C) | |
| Optical Technology Type | Adjustable Field Background Suppression | |
| Beam Type | Visible |