KEYENCE Datasheets for Video Cameras

Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more

Product Name Notes
CV-035C - Standard resolution color camera
CV-035M - Standard resolution monochrome camera
CV-200C Digital 2-million-pixel Color Camera
CV-200M Digital 2-million-pixel Black-and-white Camera
CV-H035C High-speed Digital Color Camera
CV-H035M High-speed Digital Black-and-white Camera
CV-H200C High-speed Digital 2-million-pixel Color Camera
CV-H200M High-speed Digital 2-million-pixel Black-and-white Camera
CV-H500C High-speed Digital 5-million-pixel Color Camera
CV-H500M High-speed Digital 5-million-pixel Black-and-white Camera
CV-S035CH (CV-S035C) Ultra Small Digital Double-speed Color Camera (Camera Section)
CV-S035MH (CV-S035M) Ultra Small Digital Double-speed Black-and-white Camera (Camera Section)
CV-S200CH (CV-S200C) Small Digital 2-million-pixel Color Camera (Camera Section)
CV-S200MH (CV-S200M) Small Digital 2-million-pixel Black-and-white Camera (Camera Section)
Intuitive interface allows users of all levels to easily set up a robust inspection Auto-Teach Inspection Intuitive Programming Interface Point and Click Geometric Measurement Auto-Generate Manual Full vision toolset (including...
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based...
XG-H2100C Digital High-speed Color Camera with 21 million pixels
XG-H2100M Digital High-speed Monochrome Camera with 21 million pixels
XG-HL02M - 8-speed 2048-pixel Line Scan Camera8-speed 2048-pixel Line Scan Camera
XG-HL04M 16-speed 4096-pixel Line Scan Camera
XG-HL08M 16-speed 8192-pixel Line Scan Camera