KEYENCE Photoelectric FS-V32P

Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, FIBER AMPLIFIER, EXPANSION UNIT, PNP, CABLE TYPE,12-24 VDC, 100 MA, RED 4 ELEMENT LED (640 NM). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, FIBER AMPLIFIER, EXPANSION UNIT, PNP, CABLE TYPE,12-24 VDC, 100 MA, RED 4 ELEMENT LED (640 NM). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 11204545 - Radwell International
Willingboro, NJ, United States
Photoelectric
11204545
Photoelectric 11204545
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, FIBER AMPLIFIER, EXPANSION UNIT, PNP, CABLE TYPE,12-24 VDC, 100 MA, RED 4 ELEMENT LED (640 NM). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, FIBER AMPLIFIER, EXPANSION UNIT, PNP, CABLE TYPE,12-24 VDC, 100 MA, RED 4 ELEMENT LED (640 NM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
KEYENCE CORP Sensors & Switches FS-V32P

KEYENCE CORP Sensors & Switches FS-V32P

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 11204545
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4250 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-E8EZB-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 1969 inch (50000 mm)
Electrical Connection 4-pin DC Micro QD
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX4161-W11 - Aratas America LLC
Specs
Operation Distance 0.1260 inch (3.2 mm)
View Details
Photoelectric, Industrial - 1882-1026538-ND - DigiKey
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Beam Type Visible
View Details