KEYENCE KEYENCE Photoelectric Sensors PZ-V/M Series PZ-V32

Description
KEYENCE Photoelectric Sensors: PZ-V/M Series • Intelligent Reflective models detect targets based on position • Visual models contain a digital display and push-button calibration • All models maintain an IP-67 waterproof enclosure rating KEYENCE'S PZ-V/M Series features intelligent reflective sensors (diffuse reflective models), which contain a Position Sensitive Detector (P.S.D.) and Automatic Power Reinforcement circuit (A.P.R.), that allows for stable detection regardless of color, surface finish, or angle. The PZ-V/M also includes thrubeam and retro-reflective models.
Description
KEYENCE Photoelectric Sensors: PZ-V/M Series • Intelligent Reflective models detect targets based on position • Visual models contain a digital display and push-button calibration • All models maintain an IP-67 waterproof enclosure rating KEYENCE'S PZ-V/M Series features intelligent reflective sensors (diffuse reflective models), which contain a Position Sensitive Detector (P.S.D.) and Automatic Power Reinforcement circuit (A.P.R.), that allows for stable detection regardless of color, surface finish, or angle. The PZ-V/M also includes thrubeam and retro-reflective models.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Photoelectric Sensors PZ-V/M Series - PZ-V32 - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Photoelectric Sensors PZ-V/M Series
PZ-V32
KEYENCE Photoelectric Sensors PZ-V/M Series PZ-V32
KEYENCE Photoelectric Sensors: PZ-V/M Series • Intelligent Reflective models detect targets based on position • Visual models contain a digital display and push-button calibration • All models maintain an IP-67 waterproof enclosure rating KEYENCE'S PZ-V/M Series features intelligent reflective sensors (diffuse reflective models), which contain a Position Sensitive Detector (P.S.D.) and Automatic Power Reinforcement circuit (A.P.R.), that allows for stable detection regardless of color, surface finish, or angle. The PZ-V/M also includes thrubeam and retro-reflective models.

KEYENCE Photoelectric Sensors: PZ-V/M Series

Intelligent Reflective models detect targets based on position
Visual models contain a digital display and push-button calibration
All models maintain an IP-67 waterproof enclosure rating

KEYENCE'S PZ-V/M Series features intelligent reflective sensors (diffuse reflective models), which contain a Position Sensitive Detector (P.S.D.) and Automatic Power Reinforcement circuit (A.P.R.), that allows for stable detection regardless of color, surface finish, or angle. The PZ-V/M also includes thrubeam and retro-reflective models.

Supplier's Site
Photoelectric - 1053353 - Radwell International
Willingboro, NJ, United States
Photoelectric
1053353
Photoelectric 1053353
DISCONTINUED BY MANUFACTURER, SENSOR, PHOTOELECTRIC, MULTI-REFLECTIVE, 300 MM RANGE, M8 CONNECTION, RED LED,12-24 VDC,1 MS MAX.. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SENSOR, PHOTOELECTRIC, MULTI-REFLECTIVE, 300 MM RANGE, M8 CONNECTION, RED LED,12-24 VDC,1 MS MAX.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  KEYENCE Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number PZ-V32 1053353
Product Name KEYENCE Photoelectric Sensors PZ-V/M Series Photoelectric
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
Optical Technology Type Adjustable Field Background Suppression
Beam Type Visible
Unlock Full Specs
to access all available technical data