KEYENCE Digital Laser Sensor: LV Series
| • | Versatile laser heads for any application |
| • | Detect small targets over long distances |
| • | High precision sensing solution |
The LV Series contains a variety of laser heads for any application, including long distance and clear targets. Stable detection of small targets is a staple of these sensors. The LV Series provides a simple, durable, and reliable solution.
| KEYENCE | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | LV-S31 |
| Product Name | KEYENCE Digital Laser Sensor |
| Body Shape | Rectangular |
| Operation Distance | 1.97 to 7.87 inch (50 to 200 mm) |
| Operating Temperature | 32 to 122 F (0.0 to 50 C) |
| Optical Technology Type | Diffuse |
| Beam Type | Visible |