KEYENCE KEYENCE Fiber Optic Sensors FS-N Series FS-N14N

Description
KEYENCE Fiber Optic Sensors: FS-N Series KEYENCE'S FS-N Series contains a multitude of innovative features; including one-touch calibration, dual digital display, automatic maintenance, and MEGA power mode, making them an industry leader in fiber optic sensing. The FS-N series amplifiers pair with the FU Series fiber optic sensor heads, which can be integrated into almost any environment or application. The FS-N series contains multiple amplifier models, which are described below. • FS-N11* & FS-N13*: Main unit amplifiers • FS-N12* & FS-N14*: Expansion unit amplifiers; connect to main unit amplifiers for power • FS-N15*: IP66 Waterproof amplifier; not connectable to other amplifiers • FS-N10: Network unit amplifier; must be used with NU Series • FS-N11N: Analog output model; 1 to 5 Volts
Description
KEYENCE Fiber Optic Sensors: FS-N Series KEYENCE'S FS-N Series contains a multitude of innovative features; including one-touch calibration, dual digital display, automatic maintenance, and MEGA power mode, making them an industry leader in fiber optic sensing. The FS-N series amplifiers pair with the FU Series fiber optic sensor heads, which can be integrated into almost any environment or application. The FS-N series contains multiple amplifier models, which are described below. • FS-N11* & FS-N13*: Main unit amplifiers • FS-N12* & FS-N14*: Expansion unit amplifiers; connect to main unit amplifiers for power • FS-N15*: IP66 Waterproof amplifier; not connectable to other amplifiers • FS-N10: Network unit amplifier; must be used with NU Series • FS-N11N: Analog output model; 1 to 5 Volts

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Fiber Optic Sensors FS-N Series - FS-N14N - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Fiber Optic Sensors FS-N Series
FS-N14N
KEYENCE Fiber Optic Sensors FS-N Series FS-N14N
KEYENCE Fiber Optic Sensors: FS-N Series KEYENCE'S FS-N Series contains a multitude of innovative features; including one-touch calibration, dual digital display, automatic maintenance, and MEGA power mode, making them an industry leader in fiber optic sensing. The FS-N series amplifiers pair with the FU Series fiber optic sensor heads, which can be integrated into almost any environment or application. The FS-N series contains multiple amplifier models, which are described below. • FS-N11* & FS-N13*: Main unit amplifiers • FS-N12* & FS-N14*: Expansion unit amplifiers; connect to main unit amplifiers for power • FS-N15*: IP66 Waterproof amplifier; not connectable to other amplifiers • FS-N10: Network unit amplifier; must be used with NU Series • FS-N11N: Analog output model; 1 to 5 Volts

KEYENCE Fiber Optic Sensors: FS-N Series

KEYENCE'S FS-N Series contains a multitude of innovative features; including one-touch calibration, dual digital display, automatic maintenance, and MEGA power mode, making them an industry leader in fiber optic sensing. The FS-N series amplifiers pair with the FU Series fiber optic sensor heads, which can be integrated into almost any environment or application. The FS-N series contains multiple amplifier models, which are described below.

FS-N11* & FS-N13*: Main unit amplifiers
FS-N12* & FS-N14*: Expansion unit amplifiers; connect to main unit amplifiers for power
FS-N15*: IP66 Waterproof amplifier; not connectable to other amplifiers
FS-N10: Network unit amplifier; must be used with NU Series
FS-N11N: Analog output model; 1 to 5 Volts
Supplier's Site
Photoelectric - 79196061 - Radwell International
Willingboro, NJ, United States
Photoelectric
79196061
Photoelectric 79196061
FIBER AMPLIFIER, EXPANSION UNIT, NPN OUTPUT, HIGH FUNCTIONALITY, 2 OUTPUT, CABLE, 24 V. FREE 2 YEAR RADWELL WARRANTY

FIBER AMPLIFIER, EXPANSION UNIT, NPN OUTPUT, HIGH FUNCTIONALITY, 2 OUTPUT, CABLE, 24 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  KEYENCE Radwell International
Product Category Photoelectric Sensors Proximity Sensors
Product Number FS-N14N 79196061
Product Name KEYENCE Fiber Optic Sensors FS-N Series Photoelectric
Body Shape Rectangular
Operating Temperature -4 to 131 F (-20 to 55 C)
Optical Technology Type Through Beam; Retroreflective; Polarized Retroreflective; Diffuse; Convergent; Adjustable Field Background Suppression
Fiber Optic Glass; Plastic
Beam Type Visible
Unlock Full Specs
to access all available technical data