KEYENCE Datasheets for Machine Vision Systems
Machine vision systems are used for automated inspection and measurement in production environments.
Machine Vision Systems: Learn more
| Product Name | Notes |
|---|---|
| CV-X100 Series Intuitive Auto-Teaching Machine Vision System Power Meets Simplicity Auto-Teach Inspection Intuitive Programming Interface Point and Click Geometric Measurement Auto-Generate Manual Full vision toolset (including 1D/2D/OCR) Intuitive interface allows... | |
| General-purpose Model [IM-6015] Just place and press. A totally new dimension measurement system born from a new concept which eliminates the need for X-Y stages. With a built-in ø100 optical... | |
| General-purpose Model [IM-6025] Just place and press. A totally new dimension measurement system born from a new concept which eliminates the need for X-Y stages. With a built-in ø100 optical... | |
| High-precision Model [IM-6140] Just place and press even for micro machined parts. An innovative stage designed for reducing measurement time achieves place-and-press measurement even for micro machined parts. Hundreds of... | |
| Our first-in-class automatic focus mechanism has evolved even further. Recent advancements have allowed this mechanism to become more compact and achieve higher accuracy. By combining the automatic focus drive unit... | |
| Wide-field Model [IM-6120] Just place and press even for large targets. Redesigned from the ground up, this dimension measurement system allows measurements for a whole part to be carried out... |